Advantech 8-Port Serial Device Server, DC Input, DB9, Rackmount EKI-1528TI-VDC-CE

Description
8-Port Serial Device Server, DC Input, DB9, Rackmount 8 or 16-port RS-232/422/485 serial communication Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Supports up to 976.5 kbps, and any baud rate setting Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size Rear wiring
Request a Quote Datasheet
Description
8-Port Serial Device Server, DC Input, DB9, Rackmount 8 or 16-port RS-232/422/485 serial communication Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Supports up to 976.5 kbps, and any baud rate setting Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size Rear wiring
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1528TI-VDC-CE - Advantech
Cincinnati, OH, United States
8-Port Serial Device Server, DC Input, DB9, Rackmount
EKI-1528TI-VDC-CE
8-Port Serial Device Server, DC Input, DB9, Rackmount EKI-1528TI-VDC-CE
8-Port Serial Device Server, DC Input, DB9, Rackmount 8 or 16-port RS-232/422/485 serial communication Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy Supports up to 976.5 kbps, and any baud rate setting Provides COM port redirection (Virtual COM), TCP and UDP operation modes Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console Built-in 15 KV ESD protection for all serial signals SNMP MIB-II for network management Built-in buzzer for easy location Standard 1U rackmount size Rear wiring

8-Port Serial Device Server, DC Input, DB9, Rackmount

  • 8 or 16-port RS-232/422/485 serial communication
  • Provides 2 x 10/100/1000 Mbps Ethernet ports for LAN redundancy
  • Supports up to 976.5 kbps, and any baud rate setting
  • Provides COM port redirection (Virtual COM), TCP and UDP operation modes
  • Provides rich configuration methods: Windows utility, Telnet console, Web Browser, and serial console
  • Built-in 15 KV ESD protection for all serial signals
  • SNMP MIB-II for network management
  • Built-in buzzer for easy location
  • Standard 1U rackmount size
  • Rear wiring
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number EKI-1528TI-VDC-CE
Product Name 8-Port Serial Device Server, DC Input, DB9, Rackmount
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

MicroATX server board with AMD® EPYC™ 8004, DDR5, PCIe 5.0, and 10GbE for edge AI, HPC, and secure industrial applications. - ASMB-561I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type AMD EPYC™ 8004 processors
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details
LGA4677 Intel® Xeon® W ATX server board with 8-channel DDR5, PCIe Gen5, dual 10GbE, and IPMI for professional workstations and servers. - ASMB-807-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel Xeon® W-3500/2500 and W-3400/2400 processor
View Details