Key Features
1. Two Six-Core AMD Opteron™ 2000
Series (Socket F) processor support;
HT3.0 Link support
2. Up to 128GB DDR2 800/667/533
SDRAM; 16 DIMM Sockets
3. 2 x8 PCI-e,
2 64-bit 133/100MHz PCI-X,
2 64-bit 100MHz PCI-X
4. nVidia MCP55 Pro / NEC uPD720400 Chipset
5. 8 x 3.5" Hot-swap SATA Drive Bays
6. Dual-port Gigabit
LAN/Ethernet Controller
7. 800W Redundant Power Supply
| Supermicro Computer, Inc. | |
|---|---|
| Product Category | Network Servers |
| Product Number | 4021M-T2R+ / 4021M-T2R+B |
| Product Name | A+ Server |
| Server Type | Network Server |