Advantech 4-axis EtherCAT Motion SubDevice AMAX-3245

Description
4-axis EtherCAT Motion SubDevice Max. 5 MHz, 4-axis pulse output Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode BoardID is switchable Easily visible LED indicators on board to do diagnosis Direct wire to servo drive to save terminal board space while installation Horizontal installation for for servo or stepping motor driver Suitable for DIN-rail mounting Programmable interrupt Memory buffer (10K points) for trajectory planning which is designed in DSP 4-axis position compare triggering up to 100 KHz, and memory buffer is up to 100 K points Position latch Supports gantry mode by semi-closed loop pulse train control LTC-dedicated input channels & SVON/CMP/RST/ERC-ded icated Output channels are switchable for general input and output purposes
Request a Quote Datasheet
Description
4-axis EtherCAT Motion SubDevice Max. 5 MHz, 4-axis pulse output Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode BoardID is switchable Easily visible LED indicators on board to do diagnosis Direct wire to servo drive to save terminal board space while installation Horizontal installation for for servo or stepping motor driver Suitable for DIN-rail mounting Programmable interrupt Memory buffer (10K points) for trajectory planning which is designed in DSP 4-axis position compare triggering up to 100 KHz, and memory buffer is up to 100 K points Position latch Supports gantry mode by semi-closed loop pulse train control LTC-dedicated input channels & SVON/CMP/RST/ERC-ded icated Output channels are switchable for general input and output purposes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-axis EtherCAT Motion SubDevice -  - Advantech
Cincinnati, OH, United States
4-axis EtherCAT Motion SubDevice
4-axis EtherCAT Motion SubDevice
4-axis EtherCAT Motion SubDevice Max. 5 MHz, 4-axis pulse output Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode BoardID is switchable Easily visible LED indicators on board to do diagnosis Direct wire to servo drive to save terminal board space while installation Horizontal installation for for servo or stepping motor driver Suitable for DIN-rail mounting Programmable interrupt Memory buffer (10K points) for trajectory planning which is designed in DSP 4-axis position compare triggering up to 100 KHz, and memory buffer is up to 100 K points Position latch Supports gantry mode by semi-closed loop pulse train control LTC-dedicated input channels & SVON/CMP/RST/ERC-ded icated Output channels are switchable for general input and output purposes

4-axis EtherCAT Motion SubDevice

  • Max. 5 MHz, 4-axis pulse output
  • Encoder input is 10 MHz for 4xAB mode, 2.5 MHz for CW/CCW mode
  • BoardID is switchable
  • Easily visible LED indicators on board to do diagnosis
  • Direct wire to servo drive to save terminal board space while installation
  • Horizontal installation for for servo or stepping motor driver
  • Suitable for DIN-rail mounting
  • Programmable interrupt
  • Memory buffer (10K points) for trajectory planning which is designed in DSP
  • 4-axis position compare triggering up to 100 KHz, and memory buffer is up to 100 K points
  • Position latch
  • Supports gantry mode by semi-closed loop pulse train control
  • LTC-dedicated input channels & SVON/CMP/RST/ERC-dedicated Output channels are switchable for general input and output purposes
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Name 4-axis EtherCAT Motion SubDevice
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817T2-00A1U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 4th Gen Intel® Xeon Scalable processors
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, PCIe Gen3, and dual 10GbE for virtualization and high-performance computing. - ASMB-825I-00A1E - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
16-Port Serial Device Server, DC Input, DB9, Rackmount - EKI-1526T-VDC-CE - Advantech
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature -10 to 60 C (14 to 140 F)
View Details