Supermicro Computer, Inc. SuperServer 7046GT-TRF-TC4

Description
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x16 slots), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 4. Intel® Dual 82574L Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays Supports up to 6 SATA Drives 6. 1400W Gold Level Redundant Power Supply 7. Tower or Rackmount 8. 4x Nvidia Tesla C1060 GPU Cards
Datasheet
Description
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x16 slots), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 4. Intel® Dual 82574L Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays Supports up to 6 SATA Drives 6. 1400W Gold Level Redundant Power Supply 7. Tower or Rackmount 8. 4x Nvidia Tesla C1060 GPU Cards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SuperServer - 7046GT-TRF-TC4 - Supermicro Computer, Inc.
San Jose, CA, USA
SuperServer
7046GT-TRF-TC4
SuperServer 7046GT-TRF-TC4
Key Features • Supports up to 4 Double-Width GPU 1. Intel® Xeon® processor 5600/5500 series, with QPI up to 6.4 GT/s 2. Up to 192GB DDR3 1333/ 1066/ 800MHz ECC Registered DIMM / 48GB Unbuffered DIMM 3. 4 (x16) PCI-E 2.0, 2 (x4) PCI-E 2.0 (in x16 slots), 1 (x4) PCI-E (in x8 slot), 2x PCI 33MHz slots 4. Intel® Dual 82574L Gigabit Ethernet 5. 8 x 3.5" Hot-swap Drives Trays Supports up to 6 SATA Drives 6. 1400W Gold Level Redundant Power Supply 7. Tower or Rackmount 8. 4x Nvidia Tesla C1060 GPU Cards

Key Features
• Supports up to 4
Double-Width GPU

1. Intel® Xeon® processor 5600/5500
series, with QPI up to 6.4 GT/s

2. Up to 192GB DDR3 1333/ 1066/ 800MHz
ECC Registered DIMM / 48GB
Unbuffered DIMM

3. 4 (x16) PCI-E 2.0,
2 (x4) PCI-E 2.0 (in x16 slots),
1 (x4) PCI-E (in x8 slot),
2x PCI 33MHz slots

4. Intel® Dual 82574L Gigabit
Ethernet

5. 8 x 3.5" Hot-swap Drives Trays
Supports up to 6 SATA Drives

6. 1400W Gold Level Redundant
Power Supply

7. Tower or Rackmount

8. 4x Nvidia Tesla C1060 GPU Cards

Supplier's Site Datasheet

Technical Specifications

  Supermicro Computer, Inc.
Product Category Network Servers
Product Number 7046GT-TRF-TC4
Product Name SuperServer
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

Axial AX306 Dual CPU 3U Edge Server w/ Up to 7x Single Slot GPUs & NVMe Storage - AX306 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
TF2000 | TwinCAT 3 HMI Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Dual LGA 3647-P0 Intel® Xeon® Scalable proprietary server board with 12x DDR4, 4x PCIe x16, and dual 10GbE for virtualization and HPC. - ASMB-975I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 45 C (32 to 113 F)
Processor Type Intel® Xeon® Scalable
View Details
SuperServer - 6026TT-BTF - Supermicro Computer, Inc.
Supermicro Computer, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
View Details