Sunstone Engineering PASP 2

Description
PASP 2 Description: Pistol grip, pressure-actuated single probe with adjustable pressure. Pressure-actuated for repeatability. Ergonomic Pistol Grip for extended use. Large alligator clip for simple setup. Spring Force: 1 – 6 lbs Cables: 2 AWG Electrodes: 1/8” Weight: 4.2 lb / 1.9kg Dimensions: 9.75” x 1.25” x 7” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Sheet Metal Welding
Description
PASP 2 Description: Pistol grip, pressure-actuated single probe with adjustable pressure. Pressure-actuated for repeatability. Ergonomic Pistol Grip for extended use. Large alligator clip for simple setup. Spring Force: 1 – 6 lbs Cables: 2 AWG Electrodes: 1/8” Weight: 4.2 lb / 1.9kg Dimensions: 9.75” x 1.25” x 7” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Sheet Metal Welding

Suppliers

Company
Product
Description
Supplier Links
PASP 2 -  - Sunstone Engineering
Payson, UT, United States
PASP 2
PASP 2
PASP 2 Description: Pistol grip, pressure-actuated single probe with adjustable pressure. Pressure-actuated for repeatability. Ergonomic Pistol Grip for extended use. Large alligator clip for simple setup. Spring Force: 1 – 6 lbs Cables: 2 AWG Electrodes: 1/8” Weight: 4.2 lb / 1.9kg Dimensions: 9.75” x 1.25” x 7” Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders Common Application: Sheet Metal Welding

PASP 2


Description: Pistol grip, pressure-actuated single probe with adjustable pressure. Pressure-actuated for repeatability. Ergonomic Pistol Grip for extended use. Large alligator clip for simple setup.

Spring Force: 1 – 6 lbs

Cables: 2 AWG

Electrodes: 1/8”


Weight: 4.2 lb / 1.9kg

Dimensions: 9.75” x 1.25” x 7”

Welding Equipment to pair with: Sunstone CD Welders, Sunstone DC Welders, Sunstone AC Welders

Common Application: Sheet Metal Welding

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name PASP 2
Equipment Type PASP 2
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 4094728 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Generator 35 kHz - AGM35-4-900P-230-B1 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
CD200DP Fine-Spot Resistance Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details