Rinco Ultrasonics USA Generator 35 kHz AGM35-4-900P-230-B1

Description
The ultrasonic welding generator AGM is designed for integration into special purpose machines.
Description
The ultrasonic welding generator AGM is designed for integration into special purpose machines.

Suppliers

Company
Product
Description
Supplier Links
Generator 35 kHz - AGM35-4-900P-230-B1 - Rinco Ultrasonics USA
Danbury, CT, USA
Generator 35 kHz
AGM35-4-900P-230-B1
Generator 35 kHz AGM35-4-900P-230-B1
The ultrasonic welding generator AGM is designed for integration into special purpose machines.

The ultrasonic welding generator AGM is designed for integration into special purpose machines.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number AGM35-4-900P-230-B1
Product Name Generator 35 kHz
Equipment Type PowerSource / Station
Unlock Full Specs
to access all available technical data

Similar Products

Solder Pastes - 2349614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Generator 35 kHz - AGM35-600P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
2.2 kVA AC Resistance Spot Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details