Sunstone Engineering 150s Professional

Description
The Precision Micro-Welder Technology You Need! The Orion 150s Professional is the ideal welding tool for any micro welding laboratory application. The s Series welders can be seen in laboratories, universities and research & development institutions around the globe. The Orion 150s Professional boasts a power potential of up to 150 joules of pulse-arc weld energy. While powerful, the 150s Professional is perfect for low power needs as well—yielding as little as 1 joule of energy. Even with such a large range in power, full control is maintained as the 150s Professional is adjustable in 0.2 joule increments. Whether an application requires high power welding needs or intricate, precise welds around precious components, the Orion150s Professional offers a versatile, compact, and affordable labratory welding system in an easy-to-use package. 150s Introduction Video
Description
The Precision Micro-Welder Technology You Need! The Orion 150s Professional is the ideal welding tool for any micro welding laboratory application. The s Series welders can be seen in laboratories, universities and research & development institutions around the globe. The Orion 150s Professional boasts a power potential of up to 150 joules of pulse-arc weld energy. While powerful, the 150s Professional is perfect for low power needs as well—yielding as little as 1 joule of energy. Even with such a large range in power, full control is maintained as the 150s Professional is adjustable in 0.2 joule increments. Whether an application requires high power welding needs or intricate, precise welds around precious components, the Orion150s Professional offers a versatile, compact, and affordable labratory welding system in an easy-to-use package. 150s Introduction Video

Suppliers

Company
Product
Description
Supplier Links
150s Professional -  - Sunstone Engineering
Payson, UT, United States
150s Professional
150s Professional
The Precision Micro-Welder Technology You Need! The Orion 150s Professional is the ideal welding tool for any micro welding laboratory application. The s Series welders can be seen in laboratories, universities and research & development institutions around the globe. The Orion 150s Professional boasts a power potential of up to 150 joules of pulse-arc weld energy. While powerful, the 150s Professional is perfect for low power needs as well—yielding as little as 1 joule of energy. Even with such a large range in power, full control is maintained as the 150s Professional is adjustable in 0.2 joule increments. Whether an application requires high power welding needs or intricate, precise welds around precious components, the Orion150s Professional offers a versatile, compact, and affordable labratory welding system in an easy-to-use package. 150s Introduction Video

The Precision Micro-Welder Technology You Need!

The Orion 150s Professional is the ideal welding tool for any micro welding laboratory application. The s Series welders can be seen in laboratories, universities and research & development institutions around the globe.

The Orion 150s Professional boasts a power potential of up to 150 joules of pulse-arc weld energy. While powerful, the 150s Professional is perfect for low power needs as well—yielding as little as 1 joule of energy. Even with such a large range in power, full control is maintained as the 150s Professional is adjustable in 0.2 joule increments. Whether an application requires high power welding needs or intricate, precise welds around precious components, the Orion150s Professional offers a versatile, compact, and affordable labratory welding system in an easy-to-use package.


150s Introduction Video

Supplier's Site

Technical Specifications

  Sunstone Engineering
Product Category Welding, Brazing, and Soldering Equipment
Product Name 150s Professional
Equipment Type 150s Professional
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631096 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Engineered Structural Section Welding Line - Thermatool™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability High Frequency (HF) beam welding; Welding
Material Capability Aluminum, Carbon Steel, Stainless Steel, Advanced High Strength Steel, Weathering Steels, Titanium, Stainless Steel, HSLA, AHSS
View Details
Generator 20 kHz - ADG20-2000P-230-B1-A - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details
CD200DP Fine-Spot Resistance Welder -  - Sunstone Engineering
Specs
Process Capability Welding
View Details