Rinco Ultrasonics USA Generator 20 kHz ADG20-2000P-230-B1-A

Description
The ultrasonic welding generator ADG is designed for the operation of ultrasonic welding machines of the Standard Series.
Description
The ultrasonic welding generator ADG is designed for the operation of ultrasonic welding machines of the Standard Series.

Suppliers

Company
Product
Description
Supplier Links
Generator 20 kHz - ADG20-2000P-230-B1-A - Rinco Ultrasonics USA
Danbury, CT, USA
Generator 20 kHz
ADG20-2000P-230-B1-A
Generator 20 kHz ADG20-2000P-230-B1-A
The ultrasonic welding generator ADG is designed for the operation of ultrasonic welding machines of the Standard Series.

The ultrasonic welding generator ADG is designed for the

operation of ultrasonic welding machines of the Standard Series.

Supplier's Site

Technical Specifications

  Rinco Ultrasonics USA
Product Category Welding, Brazing, and Soldering Equipment
Product Number ADG20-2000P-230-B1-A
Product Name Generator 20 kHz
Equipment Type PowerSource / Station
Unlock Full Specs
to access all available technical data

Similar Products

Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Soldering Irons - 1923668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details
Generator 35 kHz - AGM35-400P-230-N0 - Rinco Ultrasonics USA
Specs
Equipment Type PowerSource / Station
Process Capability Ultrasonic / Linear Friction; Plastic Welding Process; Welding
AC Input Voltage 208-230/240V_60Hz
View Details