SunLED Company, LLC LED Color Lighting XZMDH146S

Description
LED Lighting Color - Red 625nm (Typ) 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Red 625nm (Typ) 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XZMDH146S-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XZMDH146S-ND
LED Color Lighting XZMDH146S-ND
LED Lighting Color - Red 625nm (Typ) 2020 (5050 Metric)

LED Lighting Color - Red 625nm (Typ) 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XZMDH146S-ND
Product Name LED Color Lighting
LED Package: 2020 (5050 Metric)
LED Type Red
Peak Wavelength 625 nm (6250 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 846-CSL0902MT1DKR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 571 nm (5710 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1160-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details