SunLED Company, LLC LED Indication - Discrete XZM2DG45SB

Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1160-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1160-2-ND
LED Indication - Discrete 1497-1160-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Green 525nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1160-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736313 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
LED Indication - Discrete - 1497-1040-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 110 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details