SunLED Company, LLC LED Indication - Discrete XZM2DG81FS

Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1301-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1301-6-ND
LED Indication - Discrete 1497-1301-6-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1301-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1301-2-ND
LED Indication - Discrete 1497-1301-2-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1301-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1301-1-ND
LED Indication - Discrete 1497-1301-1-ND
Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Green 525nm LED Indication - Discrete 3.2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1301-6-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2094-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details