SunLED Company, LLC LED Indication - Discrete XZCBD55W-A2

Description
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1404-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1404-2-ND
LED Indication - Discrete 1497-1404-2-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1404-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1404-6-ND
LED Indication - Discrete 1497-1404-6-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 1497-1404-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1404-1-ND
LED Indication - Discrete 1497-1404-1-ND
Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Blue 465nm LED Indication - Discrete 3.3V 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1404-2-ND
Product Name LED Indication - Discrete
LED Package: 1206 (3216 Metric)
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-LLS-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
Visible Emitter - MTE5066C-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 3mm Plastic Round
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details