SunLED Company, LLC LED Indication - Discrete XZFBB89S-1

Description
LED BLUE CLEAR 2SMD R/A
Request a Quote Datasheet
Description
LED BLUE CLEAR 2SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZFBB89S-1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB89S-1CT-ND
LED Indication - Discrete 1497-XZFBB89S-1CT-ND
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBB89S-1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB89S-1TR-ND
LED Indication - Discrete 1497-XZFBB89S-1TR-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-XZFBB89S-1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZFBB89S-1DKR-ND
LED Indication - Discrete 1497-XZFBB89S-1DKR-ND
LED BLUE CLEAR 2SMD R/A

LED BLUE CLEAR 2SMD R/A

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZFBB89S-1CT-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTACT-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
OSLON® Square LED - GW CSSRM2.PM - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 120 degrees
View Details