SunLED Company, LLC LED Indication - Discrete XZM2ACR45SRP-HTA

Description
Red 623nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet
Description
Red 623nm LED Indication - Discrete 2.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2ACR45SRP-HTACT-ND
LED Indication - Discrete 1497-XZM2ACR45SRP-HTACT-ND
Red 623nm LED Indication - Discrete 2.2V 2-PLCC

Red 623nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2ACR45SRP-HTADKR-ND
LED Indication - Discrete 1497-XZM2ACR45SRP-HTADKR-ND
Red 623nm LED Indication - Discrete 2.2V 2-PLCC

Red 623nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 1497-XZM2ACR45SRP-HTATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XZM2ACR45SRP-HTATR-ND
LED Indication - Discrete 1497-XZM2ACR45SRP-HTATR-ND
Red 623nm LED Indication - Discrete 2.2V 2-PLCC

Red 623nm LED Indication - Discrete 2.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XZM2ACR45SRP-HTACT-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 1497-1426-6-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-N1N5-A535-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers