Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
Green 525nm LED Indication - Discrete 3.3V 0805 (2012 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1497-1435-1-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 0805 (2012 Metric) |
| LED Type | Green |
| Peak Wavelength | 515 nm (5150 Å) |
| Viewing Angle | 30 degrees |