Cree, Inc. LED Indication - Discrete C503B-GAN-CB0F0792

Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet
Description
Green 527nm LED Indication - Discrete 3.2V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - C503B-GAN-CB0F0792CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GAN-CB0F0792CT-ND
LED Indication - Discrete C503B-GAN-CB0F0792CT-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LED Indication - Discrete - C503B-GAN-CB0F0792TB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
C503B-GAN-CB0F0792TB-ND
LED Indication - Discrete C503B-GAN-CB0F0792TB-ND
Green 527nm LED Indication - Discrete 3.2V Radial

Green 527nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
LEDs - 8100439P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-GAN-CB0F0792 LED

Cree LED C503B-GAN-CB0F0792 LED

Supplier's Site
LEDs - 8100439 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-GAN-CB0F0792 LED

Cree LED C503B-GAN-CB0F0792 LED

Supplier's Site
LEDs - 1785467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cree LED C503B-GAN-CB0F0792 LED

Cree LED C503B-GAN-CB0F0792 LED

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
C503B-GAN-CB0F0792
Standard LEDs - Through Hole C503B-GAN-CB0F0792
Standard LEDs - Through Hole 15DG GR NOSTNDOF HI BRT LAMP 527NM 3.2V

Standard LEDs - Through Hole 15DG GR NOSTNDOF HI BRT LAMP 527NM 3.2V

Buy Now

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number C503B-GAN-CB0F0792CT-ND 8100439P 8100439 C503B-GAN-CB0F0792
Product Name LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: Radial
LED Type Green Green; Clear
Peak Wavelength 527 nm (5270 Å) 535 nm (5350 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 4000 K
Optical Power Output 980 milliwatts
Array Array
View Details
LED Indication - Discrete - C503B-GCN-CY0B0791-030-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers
LED Indication - Discrete - XLM2MR11D-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details