SunLED Company, LLC LED Indication - Discrete XLVG61D

Description
Green 570nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Green 570nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XLVG61D-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XLVG61D-ND
LED Indication - Discrete 1497-XLVG61D-ND
Green 570nm LED Indication - Discrete 2.1V Radial

Green 570nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XLVG61D-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-1493-1-ND - DigiKey
Specs
LED Package: 0605 (1613 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 645 nm (4600 to 6450 Å)
View Details