SunLED Company, LLC LED Indication - Discrete XZCBD81FS

Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1460-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1460-2-ND
LED Indication - Discrete 1497-1460-2-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1460-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1460-6-ND
LED Indication - Discrete 1497-1460-6-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 1497-1460-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1460-1-ND
LED Indication - Discrete 1497-1460-1-ND
Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Blue 465nm LED Indication - Discrete 3.3V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1460-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
Viewing Angle 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736317 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
LED Indication - Discrete - 1497-1016-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 520 nm (5200 Å)
View Details
OSLON® SSL 80 White LED - GW CS8PM1.PM - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 3000 to 6500 K
Viewing Angle 80 degrees
View Details