OSRAM Opto Semiconductors OSLON® SSL 80 White LED GW CS8PM1.PM

Description
OSLON SSL 80, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C Product Features Color: 3000 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 70 Luminous Flux: typ. 144 lm @ 5000 K, 85 °C Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 80°
Description
OSLON SSL 80, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C Product Features Color: 3000 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 70 Luminous Flux: typ. 144 lm @ 5000 K, 85 °C Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 80°

Suppliers

Company
Product
Description
Supplier Links
OSLON® SSL 80 White LED - GW CS8PM1.PM - OSRAM Opto Semiconductors
San Jose, CA, USA
OSLON® SSL 80 White LED
GW CS8PM1.PM
OSLON® SSL 80 White LED GW CS8PM1.PM
OSLON SSL 80, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C Product Features Color: 3000 K - 6500 K (warm, neutral and cool white) Color Rendering Index: min. 70 Luminous Flux: typ. 144 lm @ 5000 K, 85 °C Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C Viewing angle at 50 % IV: 80°

OSLON SSL 80, 3000 K - 6500 K (warm, neutral and cool white), CRI min. 70, typ. 144 lm @ 5000 K, 85 °C, typ. 144 lm/W @ 5000 K, 85 °C

Product Features

  • Color: 3000 K - 6500 K (warm, neutral and cool white)
  • Color Rendering Index: min. 70
  • Luminous Flux: typ. 144 lm @ 5000 K, 85 °C
  • Luminous efficacy: typ. 144 lm/W @ 5000 K, 85 °C
  • Viewing angle at 50 % IV: 80°
Supplier's Site

Technical Specifications

  OSRAM Opto Semiconductors
Product Category Light Emitting Diodes (LED)
Product Number GW CS8PM1.PM
Product Name OSLON® SSL 80 White LED
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225171 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMT-UGB5-NW7Y2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers