SunLED Company, LLC LED Color Lighting XSFBB383W

Description
"LED Lighting Color - Blue 470nm (Typ) 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet
Description
"LED Lighting Color - Blue 470nm (Typ) 4-DIP (0.200"", 5.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - XSFBB383W-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
XSFBB383W-ND
LED Color Lighting XSFBB383W-ND
"LED Lighting Color - Blue 470nm (Typ) 4-DIP (0.200"", 5.08mm)"

"LED Lighting Color - Blue 470nm (Typ) 4-DIP (0.200"", 5.08mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number XSFBB383W-ND
Product Name LED Color Lighting
LED Package: "4-DIP (0.200"", 5.08mm)"
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
LED Type White; White
Color Temperature 3000 K
Array Array
View Details
2.0X1.2MM RED SMD LED - AP2012EC - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: 0805 LED Height-1.1mm
LED Type Red
Peak Wavelength 625 nm (6250 Å)
View Details
3 suppliers
Led Light Bar, White, 6000Lm, 47W; Light Color Sylvania - 23AH2480 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 47000 milliwatts
View Details