Kingbright Corporation 2.0X1.2MM RED SMD LED AP2012EC

Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.0X1.2MM RED SMD LED - AP2012EC - Kingbright Corporation
City of Industry, CA, USA
2.0X1.2MM RED SMD LED
AP2012EC
2.0X1.2MM RED SMD LED AP2012EC
Features and Applications 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED Low power consumption Wide viewing angle Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Status indication Available in various colors

Features and Applications

  • 2.0 x 1.25 x 1.1mm (LxWxH) SMT LED
  • Low power consumption
  • Wide viewing angle
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-AP2012ECDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012ECDKR-ND
LED Indication - Discrete 754-AP2012ECDKR-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AP2012ECCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012ECCT-ND
LED Indication - Discrete 754-AP2012ECCT-ND
LED RED CLEAR SMD

LED RED CLEAR SMD

Buy Now Datasheet
LED Indication - Discrete - 754-AP2012ECTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-AP2012ECTR-ND
LED Indication - Discrete 754-AP2012ECTR-ND
Red 625nm LED Indication - Discrete 2V 0805 (2012 Metric)

Red 625nm LED Indication - Discrete 2V 0805 (2012 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AP2012EC
Standard LEDs - SMD AP2012EC
Standard LEDs - SMD RED WATER CLEAR

Standard LEDs - SMD RED WATER CLEAR

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AP2012EC 754-AP2012ECDKR-ND AP2012EC
Product Name 2.0X1.2MM RED SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: 0805 LED Height-1.1mm 0805 (2012 Metric)
LED Type Red Red
Peak Wavelength 625 nm (6250 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 160 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.5MM YEL/GRN SMD LED - APB3025YSGC-F01 - Kingbright Corporation
Specs
LED Package: Top-Emitting Bi-Color SMD LED
LED Type Yellow; Green
Peak Wavelength 568 to 588 nm (5680 to 5880 Å)
View Details
4 suppliers