SunLED Company, LLC LED Indication - Discrete XLMDK04W-R

Description
LED RED CLEAR RECT 1.5MM SIDE TH
Request a Quote Datasheet
Description
LED RED CLEAR RECT 1.5MM SIDE TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-XLMDK04W-R-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-XLMDK04W-R-ND
LED Indication - Discrete 1497-XLMDK04W-R-ND
LED RED CLEAR RECT 1.5MM SIDE TH

LED RED CLEAR RECT 1.5MM SIDE TH

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-XLMDK04W-R-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736266 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 1497-1325-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details