BCT-50 is a zinc alloy tension catch with a polished steel ball, rated for a push-in force of 4.1 kg (9.0 lbs) and a pulling force of 3.3 kg (7.3 lbs). The body and strike are zinc alloy with a chrome finish, the spring is steel with a plain finish, and the cover is brass with a nickel finish. It weighs 26 g. Tension force is not adjustable.
Datasheet Summary Powered by GS/AI
BCT-50 is a zinc alloy tension catch with a polished steel ball, rated for a push-in force of 4.1 kg (9.0 lbs) and a pulling force of 3.3 kg (7.3 lbs). The body and strike are zinc alloy with a chrome finish, the spring is steel with a plain finish, and the cover is brass with a nickel finish. It weighs 26 g. Tension force is not adjustable.