Material 316 Stainless Steel
Finish Electro Polished
Weight of Item (g) 290
Length or Depth of Item when closed (mm) 20.6
Length or Depth of Item when closed (in) 0.8125
Height of Item (mm) 50.8
Height of Item (in) 2.0625
Width of Item (mm) 152.4
Width of Item (in) 6.0625
Installation Type Weld-On
Locking Eye Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 316 Stainless Steel
Finish Electro Polished
Weight of Item (g) 290
Length or Depth of Item when closed (mm) 20.6
Length or Depth of Item when closed (in) 0.8125
Height of Item (mm) 50.8
Height of Item (in) 2.0625
Width of Item (mm) 152.4
Width of Item (in) 6.0625
Installation Type Weld-On
Locking Eye Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HP-660 is a weld-on stainless steel hasp with a 316 stainless steel hinge leaf top, electroplated steel hinge leaf bottom, polished base/loop, and 304 stainless steel hinge pin. It measures 6 inches in length, 2 inches in width, 2-3/4 inches in height, and has a weight of 290 grams. It is supplied in cartons of 100 pieces.
Datasheet Summary Powered by GS/AI
The HP-660 is a weld-on stainless steel hasp with a 316 stainless steel hinge leaf top, electroplated steel hinge leaf bottom, polished base/loop, and 304 stainless steel hinge pin. It measures 6 inches in length, 2 inches in width, 2-3/4 inches in height, and has a weight of 290 grams. It is supplied in cartons of 100 pieces.
Material 316 Stainless Steel
Finish Electro Polished
Weight of Item (g) 290
Length or Depth of Item when closed (mm) 20.6
Length or Depth of Item when closed (in) 0.8125
Height of Item (mm) 50.8
Height of Item (in) 2.0625
Width of Item (mm) 152.4
Width of Item (in) 6.0625
Installation Type Weld-On
Locking Eye Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N