Material Brass, Zinc Alloy
Finish Nickel
Weight of Item (g) 3.3
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Height of Item (mm) 15
Height of Item (in) 0.625
Width of Item (mm) 15
Width of Item (in) 0.625
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3.5mm or #5 countersunk screw
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory Y
Sugatsune America, Inc.
Done
Email Supplier
Description
Material Brass, Zinc Alloy
Finish Nickel
Weight of Item (g) 3.3
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Height of Item (mm) 15
Height of Item (in) 0.625
Width of Item (mm) 15
Width of Item (in) 0.625
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3.5mm or #5 countersunk screw
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory Y
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
W12 is a strike plate with a nickel finish, made of steel, measuring 3.0 mm in thickness, 15 mm in diameter, and 8 mm in depth, with a weight of 3.3 g. It is packaged in boxes of 600 pcs and cartons of 3000 pcs.
Datasheet Summary Powered by GS/AI
W12 is a strike plate with a nickel finish, made of steel, measuring 3.0 mm in thickness, 15 mm in diameter, and 8 mm in depth, with a weight of 3.3 g. It is packaged in boxes of 600 pcs and cartons of 3000 pcs.
Material Brass, Zinc Alloy
Finish Nickel
Weight of Item (g) 3.3
Length or Depth of Item when closed (mm) 3
Length or Depth of Item when closed (in) 0.125
Height of Item (mm) 15
Height of Item (in) 0.625
Width of Item (mm) 15
Width of Item (in) 0.625
Are Fasteners Included N
Are Fasteners Required Y
Fasteners Type 3.5mm or #5 countersunk screw
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory Y