Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 118.5
Length or Depth of Item when closed (mm) 32.2
Length or Depth of Item when closed (in) 1.3125
Height of Item (mm) 35.5
Height of Item (in) 1.4375
Width of Item (mm) 100
Width of Item (in) 3.9375
Installation Type Screw on - Flathead
Locking Eye Y
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 x 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 118.5
Length or Depth of Item when closed (mm) 32.2
Length or Depth of Item when closed (in) 1.3125
Height of Item (mm) 35.5
Height of Item (in) 1.4375
Width of Item (mm) 100
Width of Item (in) 3.9375
Installation Type Screw on - Flathead
Locking Eye Y
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 x 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The HP-100 is a stainless steel hasp designed for mounting applications, featuring a polished finish and constructed entirely of 304 stainless steel. It measures 100 mm in length, 35.5 mm in height, and 32.2 mm in depth when closed. The part weighs 118.5 grams and is packed in quantities of 10 per box and 100 per carton. Fasteners required for installation are self-tapping screws sized 3.5 x 20 mm. The hasp is compliant with NSF and RoHS 3 standards.
Datasheet Summary Powered by GS/AI
The HP-100 is a stainless steel hasp designed for mounting applications, featuring a polished finish and constructed entirely of 304 stainless steel. It measures 100 mm in length, 35.5 mm in height, and 32.2 mm in depth when closed. The part weighs 118.5 grams and is packed in quantities of 10 per box and 100 per carton. Fasteners required for installation are self-tapping screws sized 3.5 x 20 mm. The hasp is compliant with NSF and RoHS 3 standards.
Material 304 Stainless Steel
Finish Polished
Weight of Item (g) 118.5
Length or Depth of Item when closed (mm) 32.2
Length or Depth of Item when closed (in) 1.3125
Height of Item (mm) 35.5
Height of Item (in) 1.4375
Width of Item (mm) 100
Width of Item (in) 3.9375
Installation Type Screw on - Flathead
Locking Eye Y
All-Stainless Steel Y
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 3.5 x 20 mm
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N