Sugatsune America, Inc. CABLE GROMMET - V60/DBE V60/DBE

Description
Material Plastic Finish Dark Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic Finish Dark Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V60/DBE is a plastic cable grommet with a dark beige finish, designed for cable management through panels. It has a bore diameter of 60.5 mm, an overall height of 72 mm, and an outer diameter of 56.7 mm. The grommet accommodates panel thicknesses between 22 mm and 50 mm. It weighs 25 grams and is packaged in boxes of 3 and cartons of 30.

Datasheet Summary
Powered by GS/AI

The V60/DBE is a plastic cable grommet with a dark beige finish, designed for cable management through panels. It has a bore diameter of 60.5 mm, an overall height of 72 mm, and an outer diameter of 56.7 mm. The grommet accommodates panel thicknesses between 22 mm and 50 mm. It weighs 25 grams and is packaged in boxes of 3 and cartons of 30.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V60/DBE - V60/DBE - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V60/DBE
V60/DBE
CABLE GROMMET - V60/DBE V60/DBE
Material Plastic Finish Dark Beige Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic
  • Finish Dark Beige
  • Weight of Item (g) 25.5
  • Length or Depth of Item when closed (mm) 25
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 72
  • Height of Item (in) 2.875
  • Width of Item (mm) 72
  • Width of Item (in) 2.875
  • Round Bore Dimensions (mm) 60.5
  • Round Bore Dimensions (in) 2.375
  • Bore Dimensions Height (mm) 60.5
  • Bore Dimensions Height (in) 2.375
  • Bore Dimensions Width (mm) 60.5
  • Bore Dimensions Width (in) 2.375
  • Diameter (mm) 56.7
  • Diameter (in) 2.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 22
  • Min. Panel Thickness (in) 0.875
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V60/DBE
Product Name CABLE GROMMET - V60/DBE
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

CABLE GROMMET - LSU60WT - LSU60WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 2.38 inch (60.32 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET MIRROR - AN-LH015-MR - AN-LH015-MR - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 5.75 inch (146 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details
CABLE GROMMET IVORY - S165-76/CM - S165-76/CM - Sugatsune America, Inc.
Specs
Overall Thickness 0.8750 inch (22.22 mm)
Material Plastic
View Details
VENTILATOR W/ CABLE GROMMET (BLACK) - APD-KH260-BL - APD-KH260-BL - Sugatsune America, Inc.
Specs
Overall Thickness 0.4375 inch (11.11 mm)
Material Plastic
View Details