Sugatsune America, Inc. CABLE GROMMET - V60/WHT V60/WHT

Description
Material Plastic Finish White Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material Plastic Finish White Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The V60/WHT is a plastic cable grommet with a white finish, designed to secure and protect cables passing through panels. It has a height of 72 mm, a bore diameter of 60.5 mm, and an outer diameter of 56.7 mm. The grommet accommodates panel thicknesses between 22 mm and 50 mm, with a weight of 25.5 grams. It is available in boxes of 3 pieces and cartons of 30 pieces.

Datasheet Summary
Powered by GS/AI

The V60/WHT is a plastic cable grommet with a white finish, designed to secure and protect cables passing through panels. It has a height of 72 mm, a bore diameter of 60.5 mm, and an outer diameter of 56.7 mm. The grommet accommodates panel thicknesses between 22 mm and 50 mm, with a weight of 25.5 grams. It is available in boxes of 3 pieces and cartons of 30 pieces.

Suppliers

Company
Product
Description
Supplier Links
CABLE GROMMET - V60/WHT - V60/WHT - Sugatsune America, Inc.
Carson, CA, United States
CABLE GROMMET - V60/WHT
V60/WHT
CABLE GROMMET - V60/WHT V60/WHT
Material Plastic Finish White Weight of Item (g) 25.5 Length or Depth of Item when closed (mm) 25 Length or Depth of Item when closed (in) 1 Height of Item (mm) 72 Height of Item (in) 2.875 Width of Item (mm) 72 Width of Item (in) 2.875 Round Bore Dimensions (mm) 60.5 Round Bore Dimensions (in) 2.375 Bore Dimensions Height (mm) 60.5 Bore Dimensions Height (in) 2.375 Bore Dimensions Width (mm) 60.5 Bore Dimensions Width (in) 2.375 Diameter (mm) 56.7 Diameter (in) 2.25 Max. Panel Thickness (mm) 50 Max. Panel Thickness (in) 2 Min. Panel Thickness (mm) 22 Min. Panel Thickness (in) 0.875 Shape Round Are Fasteners Included N Are Fasteners Required N Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 3 Is Accessory N
  • Material Plastic
  • Finish White
  • Weight of Item (g) 25.5
  • Length or Depth of Item when closed (mm) 25
  • Length or Depth of Item when closed (in) 1
  • Height of Item (mm) 72
  • Height of Item (in) 2.875
  • Width of Item (mm) 72
  • Width of Item (in) 2.875
  • Round Bore Dimensions (mm) 60.5
  • Round Bore Dimensions (in) 2.375
  • Bore Dimensions Height (mm) 60.5
  • Bore Dimensions Height (in) 2.375
  • Bore Dimensions Width (mm) 60.5
  • Bore Dimensions Width (in) 2.375
  • Diameter (mm) 56.7
  • Diameter (in) 2.25
  • Max. Panel Thickness (mm) 50
  • Max. Panel Thickness (in) 2
  • Min. Panel Thickness (mm) 22
  • Min. Panel Thickness (in) 0.875
  • Shape Round
  • Are Fasteners Included N
  • Are Fasteners Required N
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Grommets
Product Number V60/WHT
Product Name CABLE GROMMET - V60/WHT
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 3-15/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details
CABLE GROMMET - S60/G - S60/G - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details
CABLE GROMMET - S76/WHT - S76/WHT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 3.06 inch (77.79 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET SQUARE 2-13/64
Specs
Overall Thickness 1.44 inch (36.51 mm)
Material Stainless Steel
View Details