TZ-360 is a stainless steel corner hook with a hinged flap for flush or corner mounting at angles from 90° to 270°. It is made of polished 304 stainless steel and includes ½" (M4 × 12) long screws. It has a load capacity of 6 kg (13.2 lbs) for the 180° surface mount, 5.6 kg (12.3 lbs) for the 270° inner corner mount, and 3 kg (6.6 lbs) for the 90° outer corner mount. The unit weighs 27 g and is packaged in boxes of 50 or cartons of 500.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | TZ-360 |
| Product Name | STAINLESS STEEL CORNER HOOK - TZ-360 |