Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Sugatsune America, Inc.
Done
Email Supplier
Description
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 4H-65M is a 304 stainless steel hook with a mirror finish, designed for use as a pull or utility hook. It measures 65 mm in length, 45 mm in pitch, 80 mm in height, and 47 mm in base width, with a load capacity of 6.5 kg (14.3 lbs). The part weighs 120 g and is packaged in boxes of 10, with 100 per carton. The design allows for dual functionality as a coat hanger or cabinet pull.
Datasheet Summary Powered by GS/AI
The 4H-65M is a 304 stainless steel hook with a mirror finish, designed for use as a pull or utility hook. It measures 65 mm in length, 45 mm in pitch, 80 mm in height, and 47 mm in base width, with a load capacity of 6.5 kg (14.3 lbs). The part weighs 120 g and is packaged in boxes of 10, with 100 per carton. The design allows for dual functionality as a coat hanger or cabinet pull.
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull
Utility hook with unique design
Available with Mirror (M) or Two-tone Mirror and Satin combination finish (TT)
Versitle design also enables use as a coat hanger or cabinet pull