The UC-048 is a 304 stainless steel swing hook designed for under-mount applications with a vertical swivel and 360-degree rotation. It measures 63/64 inch in width, 24.9 mm in depth, and 55 mm in height, with a load capacity of 5.6 kg (12 lbs) and a weight of 37 g. The hook mounts in various directions and features a satin finish.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Hooks |
| Product Number | UC-048 |
| Product Name | SUS 304 SWING HOOK - UC-048 |