Full extension
Front disconnect
Positive lock
Non-handed
Mount with M4 or #8 Binding, pan, truss head screw
Sugatsune America, Inc.
Done
Email Supplier
Description
Full extension
Front disconnect
Positive lock
Non-handed
Mount with M4 or #8 Binding, pan, truss head screw
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
ESR-7-14 is a full-extension, front-disconnect, non-handed stainless steel drawer slide with a positive lock, mounted using M4 or #8 binding, pan, or truss head screws. It has a slide length of 355.6 mm (14 inches) and a travel length of 386.8 mm (15-7/32 inches). The load rating is 60 kg (131 lbs), and the weight per pair is 740 grams. The inner and outer rails are made of 304 stainless steel, the retainer and guide block are polyacetal, and it is sold individually.
Datasheet Summary Powered by GS/AI
ESR-7-14 is a full-extension, front-disconnect, non-handed stainless steel drawer slide with a positive lock, mounted using M4 or #8 binding, pan, or truss head screws. It has a slide length of 355.6 mm (14 inches) and a travel length of 386.8 mm (15-7/32 inches). The load rating is 60 kg (131 lbs), and the weight per pair is 740 grams. The inner and outer rails are made of 304 stainless steel, the retainer and guide block are polyacetal, and it is sold individually.