ESR-5-16 is a 3/4 extension, non-handed, heavy-duty stainless steel drawer slide with a positive stop, designed for mounting with M4 or #8 binding, pan, or truss head screws. It has a slide length of 406.6 mm (16 inches) and a travel length of 298.0 mm (11-47/64 inches). The load rating is 104 kg (229 lbs) per pair, and the weight per pair is 1250 g. The outer rail measures 254.0 mm in width, and the inner rail measures 250.8 mm in width. The slide uses 304 stainless steel for the outer and inner rails and contains ball bearings for smooth operation.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Drawer Slides |
| Product Number | ESR-5-16 |
| Product Name | STAINLESS STEEL DRAWER SLIDE - ESR-5-16 |