Sugatsune America, Inc. GLIDE - TG-40 TG-40

Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 36 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg) 180 Load Capacity (lbs) 396 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 36 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg) 180 Load Capacity (lbs) 396 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

TG-40 is a low-profile leveling glide with a polyamide base in dark grey, white, or black, and a steel bolt with yellow zinc chromate finish. It has a 40 mm (1-37/64 in) diameter, 26 mm (1-1/32 in) height, and an M10 × 1.50 threaded bolt. It supports a load capacity of 180 kg (396 lbs) and weighs 36 g. The glide allows easy adjustment via a knurled rim and installation with a Phillips screwdriver.

Datasheet Summary
Powered by GS/AI

TG-40 is a low-profile leveling glide with a polyamide base in dark grey, white, or black, and a steel bolt with yellow zinc chromate finish. It has a 40 mm (1-37/64 in) diameter, 26 mm (1-1/32 in) height, and an M10 × 1.50 threaded bolt. It supports a load capacity of 180 kg (396 lbs) and weighs 36 g. The glide allows easy adjustment via a knurled rim and installation with a Phillips screwdriver.

Suppliers

Company
Product
Description
Supplier Links
GLIDE - TG-40 - TG-40 - Sugatsune America, Inc.
Carson, CA, United States
GLIDE - TG-40
TG-40
GLIDE - TG-40 TG-40
Material Plastic (PE) Finish Yellow Zinc Chromate Weight of Item (g) 36 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 26 Height of Item (in) 1.0625 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg) 180 Load Capacity (lbs) 396 Automatic Height Adjustment N All-Stainless Steel N Are Fasteners Included Y Are Fasteners Required Y Fasteners Type M10 x 1.5 Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic (PE)
  • Finish Yellow Zinc Chromate
  • Weight of Item (g) 36
  • Length or Depth of Item when closed (mm) 40
  • Length or Depth of Item when closed (in) 1.625
  • Height of Item (mm) 26
  • Height of Item (in) 1.0625
  • Width of Item (mm) 40
  • Width of Item (in) 1.625
  • Load Capacity (kg) 180
  • Load Capacity (lbs) 396
  • Automatic Height Adjustment N
  • All-Stainless Steel N
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Type M10 x 1.5 Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number TG-40
Product Name GLIDE - TG-40
Type Leveling Foot
Unlock Full Specs
to access all available technical data

Similar Products

SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-30-200 - ADHS-85-30-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 9900.00 lbs (4489.80 kg)
View Details
STAINLESS STEEL LEG LEVELER - MKRLS-50/12/80 - MKRLS-50/12/80 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Stainless Steel; Threaded Stud
View Details
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200 - ADHS-85-24-200 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Load Capacity 7700.00 lbs (3492.06 kg)
View Details
LEVELING GLIDE - SG-40M8 - SG-40M8 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details