Sugatsune America, Inc. LEVELING GLIDE - SG-40M8 SG-40M8

Description
Material Plastic (POM) Finish Dark Gray Weight of Item (g) 30 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 42.5 Height of Item (in) 1.6875 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg) 120 Load Capacity (lbs) 265 Automatic Height Adjustment N Base Swivel (deg) 20 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M 8 X 1.25 Fasteners Type Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
Description
Material Plastic (POM) Finish Dark Gray Weight of Item (g) 30 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 42.5 Height of Item (in) 1.6875 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg) 120 Load Capacity (lbs) 265 Automatic Height Adjustment N Base Swivel (deg) 20 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M 8 X 1.25 Fasteners Type Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N

Suppliers

Company
Product
Description
Supplier Links
LEVELING GLIDE - SG-40M8 - SG-40M8 - Sugatsune America, Inc.
Carson, CA, United States
LEVELING GLIDE - SG-40M8
SG-40M8
LEVELING GLIDE - SG-40M8 SG-40M8
Material Plastic (POM) Finish Dark Gray Weight of Item (g) 30 Length or Depth of Item when closed (mm) 40 Length or Depth of Item when closed (in) 1.625 Height of Item (mm) 42.5 Height of Item (in) 1.6875 Width of Item (mm) 40 Width of Item (in) 1.625 Load Capacity (kg) 120 Load Capacity (lbs) 265 Automatic Height Adjustment N Base Swivel (deg) 20 All-Stainless Steel N Are Fasteners Included N Are Fasteners Required Y Fasteners Size M 8 X 1.25 Fasteners Type Threaded bolt Is CA Prop 65 Compliant N Is NSF Compliant N Is RoHS Compliant RoHS 2 Is Accessory N
  • Material Plastic (POM)
  • Finish Dark Gray
  • Weight of Item (g) 30
  • Length or Depth of Item when closed (mm) 40
  • Length or Depth of Item when closed (in) 1.625
  • Height of Item (mm) 42.5
  • Height of Item (in) 1.6875
  • Width of Item (mm) 40
  • Width of Item (in) 1.625
  • Load Capacity (kg) 120
  • Load Capacity (lbs) 265
  • Automatic Height Adjustment N
  • Base Swivel (deg) 20
  • All-Stainless Steel N
  • Are Fasteners Included N
  • Are Fasteners Required Y
  • Fasteners Size M 8 X 1.25
  • Fasteners Type Threaded bolt
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant N
  • Is RoHS Compliant RoHS 2
  • Is Accessory N
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number SG-40M8
Product Name LEVELING GLIDE - SG-40M8
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

LEVELING GLIDE (W/RUBBER PAD) - ADWS60-16-100 - ADWS60-16-100 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
SS GLIDE - ADCS60-16-130 - ADCS60-16-130 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
SELF ADJUSTING LEVELING GLIDE - SAJ30-12-6M6 - SAJ30-12-6M6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
Features Threaded Stud
View Details
GLIDE - TG-40WT - TG-40WT - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 396.00 lbs (179.59 kg)
View Details