Sugatsune America, Inc. SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200 ADHS-85-24-200

Description
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Description
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Datasheet
Datasheet Summary
Powered by GS/AI

ADHS-85-24-200 is a super heavy duty leveling glide for heavy machinery, featuring a 304 stainless steel base and a M24 bolt, with a load capacity of 3500 kgf (7700 lbs), an overall height of 239 mm (9-13/32 inches), a base diameter of 189 mm (7-7/16 inches), and a weight of 1080 g.

Datasheet Summary
Powered by GS/AI

ADHS-85-24-200 is a super heavy duty leveling glide for heavy machinery, featuring a 304 stainless steel base and a M24 bolt, with a load capacity of 3500 kgf (7700 lbs), an overall height of 239 mm (9-13/32 inches), a base diameter of 189 mm (7-7/16 inches), and a weight of 1080 g.

Suppliers

Company
Product
Description
Supplier Links
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200 - ADHS-85-24-200 - Sugatsune America, Inc.
Carson, CA, United States
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200
ADHS-85-24-200
SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200 ADHS-85-24-200
Stainless steel or steel leveling glide for heavy machinery ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.

  • Stainless steel or steel leveling glide for heavy machinery
  • ADHS-K series an anti galling coating that allows for a smooth adjustment either up or down.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Vibration Isolators and Machine Mounts
Product Number ADHS-85-24-200
Product Name SUPER HEAVY DUTY STEEL LEVELING GLIDE - ADHS-85-24-200
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

SS GLIDE - ADPS55-12-120 - ADPS55-12-120 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 660.00 lbs (299.32 kg)
View Details
LEVELING GLIDE - MKRL-40-10-80B6 - MKRL-40-10-80B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details
ADJUSTABLE GLIDE - MKP-40 - MKP-40 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Threaded Stud
Load Capacity 352.00 lbs (159.64 kg)
View Details
LEVELING GLIDE - MKRL-50-12-80B6 - MKRL-50-12-80B6 - Sugatsune America, Inc.
Specs
Application Leveling
Type Leveling Foot
View Details