Sugatsune America, Inc.SHELF BRACKET, BLACK - BTK-380BTK-380
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Sugatsune America, Inc.
Done
Email Supplier
Description
Stainless steel BT Series (satin finish) or steel BTW and BTK Series (white or black) available.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The BTK-380 is a steel shelf bracket with a black finish, designed to support up to 65.0 kg (143 lbs). It measures 318.0 mm in length, 378.0 mm in height, and 23 mm in width, with mounting holes at C1=285.0 mm, C2=145.0 mm, C3=110.0 mm, C4=75 mm, C5=345.0 mm, C6=145.0 mm, C7=110.0 mm, and C8=75 mm, and a hole diameter of 5.0 mm. The bracket weighs 470 g and is sold in boxes of 8 pieces.
Datasheet Summary Powered by GS/AI
The BTK-380 is a steel shelf bracket with a black finish, designed to support up to 65.0 kg (143 lbs). It measures 318.0 mm in length, 378.0 mm in height, and 23 mm in width, with mounting holes at C1=285.0 mm, C2=145.0 mm, C3=110.0 mm, C4=75 mm, C5=345.0 mm, C6=145.0 mm, C7=110.0 mm, and C8=75 mm, and a hole diameter of 5.0 mm. The bracket weighs 470 g and is sold in boxes of 8 pieces.