Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 1400
Length or Depth of Item when closed (mm) 400
Length or Depth of Item when closed (in) 15.75
Height of Item (mm) 200
Height of Item (in) 7.875
Width of Item (mm) 40
Width of Item (in) 1.625
Load Capacity (kg) 50
Load Capacity (lbs) 110
Holes 10
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5 X 25, 5 X 16
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 1400
Length or Depth of Item when closed (mm) 400
Length or Depth of Item when closed (in) 15.75
Height of Item (mm) 200
Height of Item (in) 7.875
Width of Item (mm) 40
Width of Item (in) 1.625
Load Capacity (kg) 50
Load Capacity (lbs) 110
Holes 10
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5 X 25, 5 X 16
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N
Material 304 Stainless Steel
Finish Mirror
Weight of Item (g) 1400
Length or Depth of Item when closed (mm) 400
Length or Depth of Item when closed (in) 15.75
Height of Item (mm) 200
Height of Item (in) 7.875
Width of Item (mm) 40
Width of Item (in) 1.625
Load Capacity (kg) 50
Load Capacity (lbs) 110
Holes 10
All-Stainless Steel N
Are Fasteners Included Y
Are Fasteners Required Y
Fasteners Size 5 X 25, 5 X 16
Fasteners Type Self tapping screw
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 2
Is Accessory N