• Stainless steel angle bracket for applications where corrosion is an issue
Sugatsune America, Inc.
Done
Email Supplier
Description
• Stainless steel angle bracket for applications where corrosion is an issue
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SU-B65/M is a 304 stainless steel angle bracket designed for corrosive environments, with dimensions of 65 mm in length and 120 mm in height, and load capacity of 13 kg (28 lbs). It features mounting holes and weighs 145 grams, sold in boxes of 10 pieces per carton of 100.
Datasheet Summary Powered by GS/AI
SU-B65/M is a 304 stainless steel angle bracket designed for corrosive environments, with dimensions of 65 mm in length and 120 mm in height, and load capacity of 13 kg (28 lbs). It features mounting holes and weighs 145 grams, sold in boxes of 10 pieces per carton of 100.