Sugatsune America, Inc.SHELF SUPPORT - SPB-15RSPB-15R
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 6
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when closed (in) 0.9375
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when open (in) 0.9375
Height of Item (mm) 18.5
Height of Item (in) 0.75
Width of Item (mm) 15
Width of Item (in) 0.625
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Datasheet
Description
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 6
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when closed (in) 0.9375
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when open (in) 0.9375
Height of Item (mm) 18.5
Height of Item (in) 0.75
Width of Item (mm) 15
Width of Item (in) 0.625
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N
Material 304 Stainless Steel
Finish Satin
Weight of Item (g) 6
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when closed (in) 0.9375
Length or Depth of Item when closed (mm) 23
Length or Depth of Item when open (in) 0.9375
Height of Item (mm) 18.5
Height of Item (in) 0.75
Width of Item (mm) 15
Width of Item (in) 0.625
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant Y
Is RoHS Compliant RoHS 3
Is Accessory N