With safety lock to prevent accidental release
Push safety button and lift to release
Sugatsune America, Inc.
Done
Email Supplier
Description
With safety lock to prevent accidental release
Push safety button and lift to release
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
STF-82L is a draw latch with a safety lock to prevent accidental release, requiring the push of a button and lifting to disengage. It has a load capacity of 80 kg (176 lbs), weighs 111 g, and is constructed with a 304 stainless steel body and satin finish, a steel mounting plate with polished finish, and a black synthetic rubber button. Screws are not included; M4 screws are recommended.
Datasheet Summary Powered by GS/AI
STF-82L is a draw latch with a safety lock to prevent accidental release, requiring the push of a button and lifting to disengage. It has a load capacity of 80 kg (176 lbs), weighs 111 g, and is constructed with a 304 stainless steel body and satin finish, a steel mounting plate with polished finish, and a black synthetic rubber button. Screws are not included; M4 screws are recommended.