Snap-in magnetic catch for sheet metal applications
Compact size
Sugatsune America, Inc.
Done
Email Supplier
Description
Snap-in magnetic catch for sheet metal applications
Compact size
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Snap-in magnetic catch for sheet metal applications with a grey body, white yoke, and green spring, offering a magnetic force of 2.2 kg (4.8 lbs) and weighing 5.3 g. The part is designed for installation in sheet metal with cutout dimensions ranging from 22.6 mm to 24.0 mm depending on material thickness, and is compatible with thicknesses of 0.5 mm to 2.0 mm.
Datasheet Summary Powered by GS/AI
Snap-in magnetic catch for sheet metal applications with a grey body, white yoke, and green spring, offering a magnetic force of 2.2 kg (4.8 lbs) and weighing 5.3 g. The part is designed for installation in sheet metal with cutout dimensions ranging from 22.6 mm to 24.0 mm depending on material thickness, and is compatible with thicknesses of 0.5 mm to 2.0 mm.