Sugatsune America, Inc. STAINLESS STEEL HATCH PULL - ST-90 ST-90

Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 68 Length or Depth of Item when closed (mm) 12.7 Length or Depth of Item when closed (in) 0.5625 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 22 Width of Item (in) 0.875 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 22 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Description
Material 304 Stainless Steel Finish Satin Weight of Item (g) 68 Length or Depth of Item when closed (mm) 12.7 Length or Depth of Item when closed (in) 0.5625 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 22 Width of Item (in) 0.875 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 22 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HATCH PULL - ST-90 - ST-90 - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HATCH PULL - ST-90
ST-90
STAINLESS STEEL HATCH PULL - ST-90 ST-90
Material 304 Stainless Steel Finish Satin Weight of Item (g) 68 Length or Depth of Item when closed (mm) 12.7 Length or Depth of Item when closed (in) 0.5625 Height of Item (mm) 90 Height of Item (in) 3.5625 Width of Item (mm) 22 Width of Item (in) 0.875 All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size 3.5 X 22 mm Fasteners Type Self tapping screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Satin
  • Weight of Item (g) 68
  • Length or Depth of Item when closed (mm) 12.7
  • Length or Depth of Item when closed (in) 0.5625
  • Height of Item (mm) 90
  • Height of Item (in) 3.5625
  • Width of Item (mm) 22
  • Width of Item (in) 0.875
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size 3.5 X 22 mm
  • Fasteners Type Self tapping screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number ST-90
Product Name STAINLESS STEEL HATCH PULL - ST-90
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

RECESSED PULL W/LAMP LOGO - HH-FB-3/S - HH-FB-3/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
EDGE PULL - DSI-370-128 - DSI-370-128 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
LARGE HANDLE OFFSET POST - MDH-PS350-OH - MDH-PS350-OH - Sugatsune America, Inc.
Specs
Colors / Finishes Available Matte Chrome
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL W/LAMP LOGO - HH-FB-1/S - HH-FB-1/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details