Sugatsune America, Inc. STAINLESS STEEL HANDLE - EC-120/M EC-120/M

Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 112 CC Length (in) 4.4375 Handle Depth (mm) 34 Handle Depth (in) 1.3125 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Description
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 112 CC Length (in) 4.4375 Handle Depth (mm) 34 Handle Depth (in) 1.3125 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
Datasheet
Datasheet Summary
Powered by GS/AI

The EC-120/M is a stainless steel handle made from 303 stainless steel with a mirror finish, designed for cabinet or door applications. It has a length of 120 mm, a center-to-center distance of 112 mm, a height of 34 mm, and a thickness of 14 mm. The handle weighs 120 grams and is packaged 14 per box, with 100 per carton. It is mounted using M5x28 machine screws.

Datasheet Summary
Powered by GS/AI

The EC-120/M is a stainless steel handle made from 303 stainless steel with a mirror finish, designed for cabinet or door applications. It has a length of 120 mm, a center-to-center distance of 112 mm, a height of 34 mm, and a thickness of 14 mm. The handle weighs 120 grams and is packaged 14 per box, with 100 per carton. It is mounted using M5x28 machine screws.

Suppliers

Company
Product
Description
Supplier Links
STAINLESS STEEL HANDLE - EC-120/M - EC-120/M - Sugatsune America, Inc.
Carson, CA, United States
STAINLESS STEEL HANDLE - EC-120/M
EC-120/M
STAINLESS STEEL HANDLE - EC-120/M EC-120/M
Material 304 Stainless Steel Finish Mirror Weight of Item (g) 120 Length or Depth of Item when closed (mm) 34 Length or Depth of Item when closed (in) 1.375 Height of Item (mm) 14 Height of Item (in) 0.5625 Width of Item (mm) 120 Width of Item (in) 4.75 CC Length (mm) 112 CC Length (in) 4.4375 Handle Depth (mm) 34 Handle Depth (in) 1.3125 Bar Diameter (mm) 14 X 8 Back-to-Back Option N Bar Shape Oval All-Stainless Steel Y Are Fasteners Included Y Are Fasteners Required Y Fasteners Size M5 X 28 Fasteners Type Machine screw Is CA Prop 65 Compliant N Is NSF Compliant Y Is RoHS Compliant RoHS 3 Is Accessory N
  • Material 304 Stainless Steel
  • Finish Mirror
  • Weight of Item (g) 120
  • Length or Depth of Item when closed (mm) 34
  • Length or Depth of Item when closed (in) 1.375
  • Height of Item (mm) 14
  • Height of Item (in) 0.5625
  • Width of Item (mm) 120
  • Width of Item (in) 4.75
  • CC Length (mm) 112
  • CC Length (in) 4.4375
  • Handle Depth (mm) 34
  • Handle Depth (in) 1.3125
  • Bar Diameter (mm) 14 X 8
  • Back-to-Back Option N
  • Bar Shape Oval
  • All-Stainless Steel Y
  • Are Fasteners Included Y
  • Are Fasteners Required Y
  • Fasteners Size M5 X 28
  • Fasteners Type Machine screw
  • Is CA Prop 65 Compliant N
  • Is NSF Compliant Y
  • Is RoHS Compliant RoHS 3
  • Is Accessory N
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Handles and Pulls (industrial)
Product Number EC-120/M
Product Name STAINLESS STEEL HANDLE - EC-120/M
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

304 STAINLESS STEEL SURFACE MOUNT HANDLE - FT-R-120 - FT-R-120 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
RECESSED PULL MIRROR FINISH - HH-FC-1/M - HH-FC-1/M - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Mirror
Handle Material Metal
View Details
RECESSED PULL - HH-JS90-IV - HH-JS90-IV - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Ivory
Handle Material Plastic
View Details
STAINLESS EDGE PULL - DSI-350-96 - DSI-350-96 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details