Back surface-mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Sugatsune America, Inc.
Done
Email Supplier
Description
Back surface-mount edge pull
Easy to grip tab
Made of high-quality stainless steel for corrosion resistance
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
DSI-370-96 is a back-mounted edge pull for cabinets, featuring a rectangular front profile in satin finish, with a length of 128 mm (5-1/16 inches) and a center-to-center mounting distance of 96 mm (3-3/4 inches). It is constructed of 304 stainless steel and weighs 90 grams. General tolerances are specified at 0.5 mm.
Datasheet Summary Powered by GS/AI
DSI-370-96 is a back-mounted edge pull for cabinets, featuring a rectangular front profile in satin finish, with a length of 128 mm (5-1/16 inches) and a center-to-center mounting distance of 96 mm (3-3/4 inches). It is constructed of 304 stainless steel and weighs 90 grams. General tolerances are specified at 0.5 mm.