Sugatsune America, Inc.SS BAR LATCH - SSL-70SSL-70
Description
Latch can be locked by sliding in the bar
Slide out and lift the bar to release.
Sugatsune America, Inc.
Done
Email Supplier
Description
Latch can be locked by sliding in the bar
Slide out and lift the bar to release.
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The SSL-70 is a bar latch designed for secure gate or door applications, featuring a sliding bar mechanism that locks by sliding in and releases by sliding out and lifting. It is constructed from 304 stainless steel with a polished finish. The latch measures 70 mm in length, with a width of 28±6 mm, and features mounting holes for screws of size 3.5 × 16. The bar diameter is 5.2 mm for the pin and 8.0 mm for the hole. It weighs 68 grams and is packaged in boxes of 360 units.
Datasheet Summary Powered by GS/AI
The SSL-70 is a bar latch designed for secure gate or door applications, featuring a sliding bar mechanism that locks by sliding in and releases by sliding out and lifting. It is constructed from 304 stainless steel with a polished finish. The latch measures 70 mm in length, with a width of 28±6 mm, and features mounting holes for screws of size 3.5 × 16. The bar diameter is 5.2 mm for the pin and 8.0 mm for the hole. It weighs 68 grams and is packaged in boxes of 360 units.