MLC-HT130BL -- HIGH TEMPERATURE NON-MAGNETIC TOUCH LATCH - MLC-HT130BL
Sugatsune America, Inc.High Temperature Non-Magnetic Touch Latch - MLC-HT130BLMLC-HT130BL
Description
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm
Long 1-9/16" (40mm) stroke for 1" thick doors
Heat resistant up to 248°F (120°C)
Push to latch/unlatch
Non-magnetic
Open/Close cycle test: 100,000 cycles
Sugatsune America, Inc.
Done
Email Supplier
Description
Self-adjusting strike plate: Vertical ±2 mm/Horizontal ± 3.5 mm
Long 1-9/16" (40mm) stroke for 1" thick doors
Heat resistant up to 248°F (120°C)
Push to latch/unlatch
Non-magnetic
Open/Close cycle test: 100,000 cycles
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The MLC-HT130BL is a non-magnetic touch latch designed for high-temperature environments up to 120°C (248°F), featuring a 40 mm (1-9/16") stroke and self-adjusting strike plate with vertical ±2 mm and horizontal ±3.5 mm tolerance. It operates via push-to-latch/unlatch and has undergone 100,000 open/close cycles. The body is made of reinforced plastic (PA) in black, the strike of reinforced plastic (PBT), and the spring of 304 stainless steel. Retaining force is 12 kg (26.4 lbs), with a push-out force of 1.7 kg (3.7 lbs). Weight is 40 g.
Datasheet Summary Powered by GS/AI
The MLC-HT130BL is a non-magnetic touch latch designed for high-temperature environments up to 120°C (248°F), featuring a 40 mm (1-9/16") stroke and self-adjusting strike plate with vertical ±2 mm and horizontal ±3.5 mm tolerance. It operates via push-to-latch/unlatch and has undergone 100,000 open/close cycles. The body is made of reinforced plastic (PA) in black, the strike of reinforced plastic (PBT), and the spring of 304 stainless steel. Retaining force is 12 kg (26.4 lbs), with a push-out force of 1.7 kg (3.7 lbs). Weight is 40 g.