MC-YC-06 -- 304 STAINLESS STEEL MAGNETIC CATCH - MC-YC-06
Sugatsune America, Inc.304 STAINLESS STEEL MAGNETIC CATCH - MC-YC-06MC-YC-06
Description
Die casted body with small profile
Strong magnetic force
Can be installed vertically or horizontally
Counterplate MC-YN001U sold separately
Max. temperature
80?C (176°F)
Sugatsune America, Inc.
Done
Email Supplier
Description
Die casted body with small profile
Strong magnetic force
Can be installed vertically or horizontally
Counterplate MC-YN001U sold separately
Max. temperature
80?C (176°F)
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
MC-YC-06 is a die-cast magnetic catch with a small profile, designed for vertical or horizontal installation. The body is made of zinc alloy with a nickel finish, and the yoke is 304 stainless steel with a plain finish. The magnet is neodymium with a nickel coating. The magnetic force is 4.5 kg (9.9 lbs), and the weight is 12 g. The maximum operating temperature is 80°C (176°F). A separate counterplate, MC-YN001U, is required. The part is supplied in boxes of 100 and cartons of 1000.
Datasheet Summary Powered by GS/AI
MC-YC-06 is a die-cast magnetic catch with a small profile, designed for vertical or horizontal installation. The body is made of zinc alloy with a nickel finish, and the yoke is 304 stainless steel with a plain finish. The magnet is neodymium with a nickel coating. The magnetic force is 4.5 kg (9.9 lbs), and the weight is 12 g. The maximum operating temperature is 80°C (176°F). A separate counterplate, MC-YN001U, is required. The part is supplied in boxes of 100 and cartons of 1000.
304 STAINLESS STEEL MAGNETIC CATCH - MC-YC-06
MC-YC-06
304 STAINLESS STEEL MAGNETIC CATCH - MC-YC-06
MC-YC-06
Die casted body with small profile
Strong magnetic force
Can be installed vertically or horizontally
Counterplate MC-YN001U sold separately
Max. temperature
80?C (176°F)