Sugatsune America, Inc.SHELF SUPPORT FOR SPN-1820 - SPN-15SPN-15
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 2
Length or Depth of Item when closed (mm) 19.3
Length or Depth of Item when closed (in) 0.8125
Length or Depth of Item when closed (mm) 19.3
Length or Depth of Item when open (in) 0.8125
Height of Item (mm) 13.8
Height of Item (in) 0.5625
Width of Item (mm) 10
Width of Item (in) 0.4375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Sugatsune America, Inc.
Done
Email Supplier
Description
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 2
Length or Depth of Item when closed (mm) 19.3
Length or Depth of Item when closed (in) 0.8125
Length or Depth of Item when closed (mm) 19.3
Length or Depth of Item when open (in) 0.8125
Height of Item (mm) 13.8
Height of Item (in) 0.5625
Width of Item (mm) 10
Width of Item (in) 0.4375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
SPN-15 is a shelf support designed for use with the SPN-1820 narrow shelf standard, made of 304 stainless steel with a plain finish and a load capacity of 80 kg per unit. It weighs 2 grams and is packed in boxes of 400 pieces.
Datasheet Summary Powered by GS/AI
SPN-15 is a shelf support designed for use with the SPN-1820 narrow shelf standard, made of 304 stainless steel with a plain finish and a load capacity of 80 kg per unit. It weighs 2 grams and is packed in boxes of 400 pieces.
Material 304 Stainless Steel
Finish Plain
Weight of Item (g) 2
Length or Depth of Item when closed (mm) 19.3
Length or Depth of Item when closed (in) 0.8125
Length or Depth of Item when closed (mm) 19.3
Length or Depth of Item when open (in) 0.8125
Height of Item (mm) 13.8
Height of Item (in) 0.5625
Width of Item (mm) 10
Width of Item (in) 0.4375
All-Stainless Steel Y
Are Fasteners Included N
Are Fasteners Required N
Is CA Prop 65 Compliant N
Is NSF Compliant N
Is RoHS Compliant RoHS 3
Is Accessory N