BTK-UB100B is a steel wall-mounted bracket designed for load capacities up to 12 kgf (26 lbs), featuring a short arm for a clean aesthetic appearance and a reinforcing EPDM rubber component. It measures 99.5 mm in height, 199.0 mm in length, and 18 mm in width, with a weight of 170 g. The black finish is specified for this variant. The bracket is designed to fit into corners, eliminating visible gaps for improved aesthetics.
| Sugatsune America, Inc. | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | BTK-UB100B |
| Product Name | UB BRACKET (BLACK) 7-3/16" 26LB - BTK-UB100B |